Dual Push-Pull Comparators, 1.1V-5.5V, 500nA, MSOP Product overview: TS882IST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1V, 5.5V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.1V, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS882IST can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-MiniSO
Analogue Comparator, Dual, Nanopower, 2, 9 s, 1.1V to 5.5V, Mini SOIC, 8 RoHS Compliant: Yes
Analog Comparators R to R 1.1V Dual NanoPWR 220nA
IC COMPARATOR R-R 1.1V 8MSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS882IST | TS882IST | 41Y2345 | TS882IST | TS882IST |
| Product Name | Dual 1.1V 5.5V MSOP Linear Comparator IC | Comparators | Analogue Comparator, Dual, Nanopower, 2, 9 S, 1.1V To 5.5V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.1 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |