STMicroelectronics, Inc. Quad 1.3MHz 5V 130uA Operational Amplifier IC TSV854IDT

Description
Quad Op Amp, 1.3MHz GBP, 5V, 130uA, SOIC Product overview: TSV854IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5V, 130uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1.3MHz GBP, 5V, 130uA, SOIC Product overview: TSV854IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5V, 130uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1.3MHz 5V 130uA Operational Amplifier IC - 687-TSV854IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.3MHz 5V 130uA Operational Amplifier IC
687-TSV854IDT
Quad 1.3MHz 5V 130uA Operational Amplifier IC 687-TSV854IDT
Quad Op Amp, 1.3MHz GBP, 5V, 130uA, SOIC Product overview: TSV854IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5V, 130uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IDT can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz GBP, 5V, 130uA, SOIC Product overview: TSV854IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5V, 130uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13212-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13212-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13212-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13212-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13212-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13212-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13212-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13212-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13212-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IDT - 802015-TSV854IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IDT
802015-TSV854IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IDT 802015-TSV854IDT
Manufacturer: STMicroelectronics Win Source Part Number: 802015-TSV854IDT Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 27nA Voltage - Input Offset: 4mV Current - Supply: 130μA Current - Output / Channel: 70mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TSV854

Manufacturer: STMicroelectronics
Win Source Part Number: 802015-TSV854IDT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 27nA
Voltage - Input Offset: 4mV
Current - Supply: 130μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TSV854

Buy Now
OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO - 761-TSV854IDT - Utmel Electronic Limited
Hong Kong, China
OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO
761-TSV854IDT
OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO 761-TSV854IDT
OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO

OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV854IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV854IDT
Instrumentation, OP Amps, Buffer Amps TSV854IDT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV854IDT
Operational Amplifiers - Op Amps TSV854IDT
Operational Amplifiers - Op Amps 180uA at 5V 50nA 2.5 to 5.5V 1.3MHz

Operational Amplifiers - Op Amps 180uA at 5V 50nA 2.5 to 5.5V 1.3MHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV854IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV854IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV854IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV854IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSV854IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV854IDT 497-13212-2-ND 802015-TSV854IDT 761-TSV854IDT TSV854IDT TSV854IDT TSV854IDT TSV854IDT
Product Name Quad 1.3MHz 5V 130uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IDT OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 14SO Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.7 volts 2.5 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs 7.00E-7 V/µs
Bandwidth 1.3 MHz 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data