Manufacturer: STMicroelectronics
Win Source Part Number: 1274771-TSM103WID
Packaging: Tube
Type: Amplifier
Mounting Style: SMD
Applications: Power Management
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: TSM103
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Amplifier IC Power Management 8-SOIC
Dual Op Amp, 900kHz GBW, 16V, SO Package Product overview: TSM103WID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, 16V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103WID can be used for catalog matching and distributor lookup.
IC AMPLIFIER 8SO
Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref
IC AMPLIFIER 8SO
Amplifier IC Power Management 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1274771-TSM103WID | 497-19248-ND | 771-TSM103WID | TSM103WID | TSM103WID | TSM103WID | TSM103WID |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - TSM103WID | Special Purpose Amplifiers | Dual 900kHz 16V Operational Amplifier IC | Linear - Amplifiers - Special Purpose | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Operating Range | Power Management | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | ||||||
| Supply Voltage (VS) | 16 volts | ||||||
| Slew Rate | 0.4000 V/µs |