Win Source Part Number: 1101540-TSV6291AICT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 2 mV
Current - Supply: 30µA
Current - Output / Channel: 74 mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: -497-11023-1,-497-11
Base Product Number: TSV6291
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (29uA), GBP=1.3MHz, small offset, single Product overview: TSV6291AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 29uA, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 29uA, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6291AICT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Micropower CMOS Amp 1.5V - 5.5V 1.3 Mhz
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1101540-TSV6291AICT | 497-11023-2-ND | 687-TSV6291AICT | TSV6291AICT | TSV6291AICT | TSV6291AICT | TSV6291AICT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 5V 29uA 1.3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 1.3 MHz | 1.3 MHz | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |