STMicroelectronics, Inc. 3MHz 12V SOT-23 Operational Amplifier IC TS951ILT

Description
Rail-to-Rail Op Amp, 3MHz, SOT-23-5, 1-Ch, 12V Product overview: TS951ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS951ILT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rail-to-Rail Op Amp, 3MHz, SOT-23-5, 1-Ch, 12V Product overview: TS951ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS951ILT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS951ILT is a rail-to-rail BiCMOS operational amplifier designed for low-power applications, operating within a supply voltage range of 2.7 V to 12 V. It features a high-speed performance with a bandwidth of 3 MHz and a slew rate of 1 V/µs, making it suitable for various signal processing tasks. The device consumes only 0.9 mA at 3 V, which is advantageous for battery-powered systems. The TS951ILT is housed in a compact 5-pin SOT23 package, facilitating space-efficient PCB designs. It offers a common mode input voltage range that extends from VDD - 0.2 V to VCC + 0.2 V, and provides a rail-to-rail output voltage swing. The operational amplifier is characterized by a supply voltage rejection ratio of 80 dB and includes latch-up immunity, enhancing its reliability in demanding environments. Applications for the TS951ILT include industrial and automotive signal conditioning, active filtering, medical instrumentation, digital-to-analog converter buffering, and portable audio devices. This versatility makes it a suitable choice for engineers looking for a reliable and efficient operational amplifier for their projects.

Datasheet Summary
Powered by GS/AI

The TS951ILT is a rail-to-rail BiCMOS operational amplifier designed for low-power applications, operating within a supply voltage range of 2.7 V to 12 V. It features a high-speed performance with a bandwidth of 3 MHz and a slew rate of 1 V/µs, making it suitable for various signal processing tasks. The device consumes only 0.9 mA at 3 V, which is advantageous for battery-powered systems. The TS951ILT is housed in a compact 5-pin SOT23 package, facilitating space-efficient PCB designs. It offers a common mode input voltage range that extends from VDD - 0.2 V to VCC + 0.2 V, and provides a rail-to-rail output voltage swing. The operational amplifier is characterized by a supply voltage rejection ratio of 80 dB and includes latch-up immunity, enhancing its reliability in demanding environments. Applications for the TS951ILT include industrial and automotive signal conditioning, active filtering, medical instrumentation, digital-to-analog converter buffering, and portable audio devices. This versatility makes it a suitable choice for engineers looking for a reliable and efficient operational amplifier for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3MHz 12V SOT-23 Operational Amplifier IC
687-TS951ILT
3MHz 12V SOT-23 Operational Amplifier IC 687-TS951ILT
Rail-to-Rail Op Amp, 3MHz, SOT-23-5, 1-Ch, 12V Product overview: TS951ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS951ILT can be used for catalog matching and distributor lookup.

Rail-to-Rail Op Amp, 3MHz, SOT-23-5, 1-Ch, 12V Product overview: TS951ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS951ILT can be used for catalog matching and distributor lookup.

Supplier's Site
 - TS951ILT - Rochester Electronics
Newburyport, MA, United States
TS951 - Amplifiers and Comparators-AMPLI

TS951 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4079-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4079-1-ND
Instrumentation, Op Amps, Buffer Amps 497-4079-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4079-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4079-6-ND
Instrumentation, Op Amps, Buffer Amps 497-4079-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4079-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4079-2-ND
Instrumentation, Op Amps, Buffer Amps 497-4079-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS951ILT - 035246-TS951ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS951ILT
035246-TS951ILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS951ILT 035246-TS951ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035246-TS951ILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 35nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 950μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035246-TS951ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 8805516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8805516
Op Amps 8805516
STMicroelectronics TS951ILT

STMicroelectronics TS951ILT

Supplier's Site
Op Amps - 8805516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8805516P
Op Amps 8805516P
STMicroelectronics TS951ILT

STMicroelectronics TS951ILT

Supplier's Site
Op Amps - 1655547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1655547
Op Amps 1655547
STMicroelectronics TS951ILT

STMicroelectronics TS951ILT

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS951ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS951ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS951ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS951ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS951ILT
Instrumentation, OP Amps, Buffer Amps TS951ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS951ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS951ILT
Instrumentation, OP Amps, Buffer Amps TS951ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS951ILT
Operational Amplifiers - Op Amps TS951ILT
Operational Amplifiers - Op Amps Single Rail-to-Rail

Operational Amplifiers - Op Amps Single Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS951ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS951ILT
Integrated Circuits (ICs) - Linear - Amplifiers TS951ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS951ILT TS951ILT 497-4079-1-ND 035246-TS951ILT 8805516 8805516P TS951ILT TS951ILT TS951ILT TS951ILT TS951ILT
Product Name 3MHz 12V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS951ILT Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 3 MHz 3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
View Details