Comparator, Single, Low Power, 36 V Pinout Style: 2, TSOP-5, 3000-REEL Product overview: TS391SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 36 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 36 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391SN2T1G can be used for catalog matching and distributor lookup.
IC COMPARATOR LOW PWR 5-TSOP
LOW VOLTAGE COMPARATOR, TSOP-5; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:400ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Collector RoHS Compliant: Yes
Analog Comparators 2-36V SGL COMPARATOR
Comparator General Purpose 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS391SN2T1G | TS391SN2T1G | 14AC5348 | TS391SN2T1G | TS391SN2T1G |
| Product Name | Low-Power 36 V Linear Comparator IC | Linear - Comparators | Low Voltage Comparator, Tsop-5; Comparator Type Onsemi | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |