25MHz Op Amp, 2-Ch, 15V, SOIC, Bipolar Product overview: TSH22IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH22IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035305-TSH22IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2.5mV
Family Name: TSH22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 25MHz
Alternative Parts (Cross-Reference): UPC358G2-E2-A/JM(R);
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
OPAMP, 25MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Dual Hi-Performance
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1962118 | 1962119P | 687-TSH22IDT | 035305-TSH22IDT | 497-2320-6-ND | 69AH3035 | TSH22IDT | TSH22IDT | TSH22IDT | TSH22IDT | TSH22IDT |
| Product Name | Op Amps | Op Amps | 25MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH22IDT | Instrumentation, Op Amps, Buffer Amps | Opamp, 25Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | So | SO | Tape and Reel | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Number of Pins | 8 | 8 | |||||||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | 3 volts | 3 volts | |||||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs |