STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS914IDT

Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-6042-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6042-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6042-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6042-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6042-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6042-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6042-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6042-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6042-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Op Amps - 1962114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962114
Op Amps 1962114
STMicroelectronics TS914IDT

STMicroelectronics TS914IDT

Supplier's Site
Op Amps - 1962114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962114P
Op Amps 1962114P
STMicroelectronics TS914IDT

STMicroelectronics TS914IDT

Supplier's Site
Op Amps - 1962113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962113
Op Amps 1962113
STMicroelectronics TS914IDT

STMicroelectronics TS914IDT

Supplier's Site
1.4MHz 1.35V 16V Operational Amplifier IC - 687-TS914IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4MHz 1.35V 16V Operational Amplifier IC
687-TS914IDT
1.4MHz 1.35V 16V Operational Amplifier IC 687-TS914IDT
4-Ch Op Amp, 1.4MHz BW, CMOS, 1.35V-16V, 400uA Product overview: TS914IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1.35V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 1.35V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914IDT can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.4MHz BW, CMOS, 1.35V-16V, 400uA Product overview: TS914IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1.35V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 1.35V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IDT - 035217-TS914IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IDT
035217-TS914IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IDT 035217-TS914IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035217-TS914IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 10mV Family Name: TS914 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 400μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): TS914IYD; TS914IYDT; LMC6484IMX/HAPB; LMC6484IMX/HFLF ; Introduction Date: February 18, 1998 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035217-TS914IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Family Name: TS914
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): TS914IYD; TS914IYDT; LMC6484IMX/HAPB; LMC6484IMX/HFLF ;
Introduction Date: February 18, 1998
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3083 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3083
Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3083
OPAMP, 1.4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 1.4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS914IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS914IDT
Instrumentation, OP Amps, Buffer Amps TS914IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS914IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS914IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS914IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS914IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS914IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS914IDT
Operational Amplifiers - Op Amps TS914IDT
Operational Amplifiers - Op Amps Quad Rail-to-Rail 3V

Operational Amplifiers - Op Amps Quad Rail-to-Rail 3V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS914IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS914IDT
Instrumentation, OP Amps, Buffer Amps TS914IDT
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-6042-1-ND 1962114 1962114P 687-TS914IDT 035217-TS914IDT 69AH3083 TS914IDT TS914IDT TS914IDT TS914IDT TS914IDT
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 1.4MHz 1.35V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IDT Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.2300 milliamps 0.4000 milliamps 0.2300 milliamps 0.2300 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" So SO Tape and Reel 14-SO Surface Mount Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD621AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.8000 MHz
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers