Amplifier IC 2-Channel (Stereo) Class AB 16-TQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 16-TQFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 16-TQFN (4x4)
Manufacturer: STMicroelectronics
Win Source Part Number: 048309-TS4984IQT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop Differential Inputs Standby Thermal Protection
Package: 16-VFQFN Exposed Pad
Manufacturer Device Package: 16-TQFN (4x4)
Standard Package: 1
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
2 x 1W stereo audio power amplifier with active low standby mode Product overview: TS4984IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4984IQT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 1.2W 16TQFN
Audio Amplifiers 2x1W stereo audio Pwr amp
IC AMP CLASS AB STER 1.2W 16TQFN
Amplifier IC 2-Channel (Stereo) Class AB 16-TQFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-6036-2-ND | 048309-TS4984IQT | 742-TS4984IQT | TS4984IQT | TS4984IQT | TS4984IQT | TS4984IQT |
| Product Name | Audio Amplifiers | Integrated Circuits(ICs) | 1W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |