4MHz Op Amp, Rail-to-Rail, 80mA Output, 4-Ch, SOIC Product overview: TS9224IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS9224IYDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035222-TS9224IYDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4MHZ RRO 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TS9224IYDT | 497-11019-2-ND | 035222-TS9224IYDT | TS9224IYDT | TS9224IYDT | TS9224IYDT | TS9224IYDT | 761-TS9224IYDT |
| Product Name | 4MHz 80mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS9224IYDT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4MHZ RRO 14SO |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | |||
| Bandwidth | 4 MHz | 4 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |