Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274766-TSM102AIDR
Packaging: Reel
Type: Amplifier, Comparator, Reference
Mounting Style: SMD
Applications: Power Management
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TSM102A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Dual Opamp, Dual Comparator with Precision Reference 16-SOIC -40 to 85 Product overview: TSM102AIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM102AIDR can be used for catalog matching and distributor lookup.
Amplifier, Comparator, Reference IC Power Management 16-SOIC
Special Purpose Amplifiers Dual Opamp Dual Comparator
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Management 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TSM102AIDR | 1274766-TSM102AIDR | 771-TSM102AIDR | 296-21198-2-ND | TSM102AIDR | TSM102AIDR | TSM102AIDR | TSM102AIDR | TSM102AIDR |
| Product Name | TSM102A Dual Opamp, Dual Comparator with Voltage Reference | Linear - Linear - Amplifiers - Special Purpose - TSM102AIDR | Dual SOIC Linear Comparator IC | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 30 volts | 30 volts | |||||||
| VOS | 4.5 millivolts | ||||||||
| CMRR | 70 dB | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |