SP Amp Current Sense Amp Single 5.5V 8-Pin TSSOP T/R Product overview: TSC102IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC102IPT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 035283-TSC102IPT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.5 V to 5.5 V
Operating Supply Current: 420μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MAX44284HAUT+T; TSC102IDT; AD8215YRZ-R7; TSC102IPT;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Current Sense Amplifiers High-Side 2.8 to 30V Cond Amp -16 to 60V
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSC102IPT | 497-TSC102IPTCT-ND | 035283-TSC102IPT | TSC102IPT | TSC102IPT | TSC102IPT | TSC102IPT | TSC102IPT |
| Product Name | 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC102IPT | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | 8-TSSOP (0.173, 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 8 | |||||||
| Source Current (IS) | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs |