Manufacturer: STMicroelectronics
Win Source Part Number: 043377-TSV324AIYPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 100μV
Family Name: TSV324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 500μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): LMX324AUD+T; LMX324AUD-T; MAX4386EEUD; LMX324AUD+;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
General purpose low voltage rail to rail input/output op-amp Product overview: TSV324AIYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV324AIYPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Gen Purp LV RR 2.5V to 6V 32Ohm 500pF
IC OPAMP GP 4 CIRCUIT 14TSSOP
OPAMP, 1.4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 043377-TSV324AIYPT | 687-TSV324AIYPT | 497-18883-1-ND | TSV324AIYPT | TSV324AIYPT | TSV324AIYPT | TSV324AIYPT | 69AH3036 | TSV324AIYPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV324AIYPT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 0.0700 µA | 0.0700 µA | 0.0700 µA | ||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |