Manufacturer: STMicroelectronics
Win Source Part Number: 035238-TS931ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
100kHz Op Amp, 1.5mA Out, 20uA Supply, SOT-23-5 Product overview: TS931ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 1.5mA, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 1.5mA, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS931ILT can be used for catalog matching and distributor lookup.
TS931 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 100 kHz, 1, 50 V/ms, 2.7V to 10V, SOT-23, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single Rail-to-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035238-TS931ILT | 687-TS931ILT | TS931ILT | 497-4077-6-ND | 26M4484 | TS931ILT | TS931ILT | TS931ILT | TS931ILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS931ILT | 100kHz 1.5mA 20uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Single, 100 Khz, 1, 50 V/ms, 2.7V To 10V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 10 millivolts | 10 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.1000 MHz | 0.1000 MHz |