Manufacturer: STMicroelectronics
Win Source Part Number: 035402-TSV635IPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: TSV635
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Alternative Parts (Cross-Reference): TLV2475IPWP; TLV2475CPWPRG4; TLV2475CPWP;
Introduction Date: May 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
4-Ch CMOS Op-Amp, 880kHz, 60uA, Rail-to-Rail, TSSOP Product overview: TSV635IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 880kHz, 60uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 880kHz, 60uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV635IPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
OPAMP, 880KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:880kHz; Slew Rate:0.34V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 16TSSOP
Precision Amplifiers 60uA 880 KHz LV Precision RR
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035402-TSV635IPT | 687-TSV635IPT | 497-9003-1-ND | 26R7221 | TSV635IPT | TSV635IPT | TSV635IPT | TSV635IPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV635IPT | 880kHz 60uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opamp, 880Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | |||||
| Source Current (IS) | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.8800 MHz | 0.8800 MHz |