STMicroelectronics, Inc. 450kHz 10.5uA 5V Operational Amplifier IC TSV6191AICT

Description
CMOS Op-Amp, 450kHz GBP, 10.5uA, 5V, Rail-to-Rail, 1-Ch, SM Product overview: TSV6191AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 10.5uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, 10.5uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6191AICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Op-Amp, 450kHz GBP, 10.5uA, 5V, Rail-to-Rail, 1-Ch, SM Product overview: TSV6191AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 10.5uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, 10.5uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6191AICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450kHz 10.5uA 5V Operational Amplifier IC - 687-TSV6191AICT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450kHz 10.5uA 5V Operational Amplifier IC
687-TSV6191AICT
450kHz 10.5uA 5V Operational Amplifier IC 687-TSV6191AICT
CMOS Op-Amp, 450kHz GBP, 10.5uA, 5V, Rail-to-Rail, 1-Ch, SM Product overview: TSV6191AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 10.5uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, 10.5uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6191AICT can be used for catalog matching and distributor lookup.

CMOS Op-Amp, 450kHz GBP, 10.5uA, 5V, Rail-to-Rail, 1-Ch, SM Product overview: TSV6191AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 10.5uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, 10.5uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6191AICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TSV6191AICT - Rochester Electronics
Newburyport, MA, United States
Rail to rail input/output 5V CMOS Op-Amp, micro-power (10uA), GBP=450kHz, small offset, single

Rail to rail input/output 5V CMOS Op-Amp, micro-power (10uA), GBP=450kHz, small offset, single

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1101538-TSV6191AICT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1101538-TSV6191AICT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1101538-TSV6191AICT
Win Source Part Number: 1101538-TSV6191AICT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.08V/µs Gain Bandwidth Product: 450 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 800 µV Current - Supply: 10.5µA Current - Output / Channel: 63 mA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TSV6191ILT; TSV6191ICT; NCS333SQ3T2G; AD8613AUJZ-REEL7; AD8613AKSZ-REEL7; AD8613AKSZ-REEL; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: -497-11250-1,-497-11 250-2,497-11250-6,49 7-11250-2,497-11250- 1 Base Product Number: TSV6191 Voltage - Supply Span (Min): 1.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1101538-TSV6191AICT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08V/µs
Gain Bandwidth Product: 450 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 800 µV
Current - Supply: 10.5µA
Current - Output / Channel: 63 mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TSV6191ILT; TSV6191ICT; NCS333SQ3T2G; AD8613AUJZ-REEL7; AD8613AKSZ-REEL7; AD8613AKSZ-REEL;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: -497-11250-1,-497-11250-2,497-11250-6,497-11250-2,497-11250-1
Base Product Number: TSV6191
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11250-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11250-2-ND
Instrumentation, Op Amps, Buffer Amps 497-11250-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11250-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11250-6-ND
Instrumentation, Op Amps, Buffer Amps 497-11250-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11250-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11250-1-ND
Instrumentation, Op Amps, Buffer Amps 497-11250-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Op-Amp, 450Khz, 0.08V/us, Sc-70-5; No. Of Amplifiers Stmicroelectronics - 45AC7868 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 450Khz, 0.08V/us, Sc-70-5; No. Of Amplifiers Stmicroelectronics
45AC7868
Op-Amp, 450Khz, 0.08V/us, Sc-70-5; No. Of Amplifiers Stmicroelectronics 45AC7868
OP-AMP, 450KHZ, 0.08V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:450kHz; Slew Rate:0.08V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP-AMP, 450KHZ, 0.08V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:450kHz; Slew Rate:0.08V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV6191AICT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV6191AICT
Instrumentation, OP Amps, Buffer Amps TSV6191AICT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV6191AICT
Operational Amplifiers - Op Amps TSV6191AICT
Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP

Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV6191AICT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV6191AICT
Instrumentation, OP Amps, Buffer Amps TSV6191AICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV6191AICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV6191AICT
Integrated Circuits (ICs) - Linear - Amplifiers TSV6191AICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6191AICT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV6191AICT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV6191AICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV6191AICT TSV6191AICT 1101538-TSV6191AICT 497-11250-2-ND 45AC7868 TSV6191AICT TSV6191AICT TSV6191AICT TSV6191AICT TSV6191AICT
Product Name 450kHz 10.5uA 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Op-Amp, 450Khz, 0.08V/us, Sc-70-5; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 volts 5.5 volts
Slew Rate 0.0800 V/µs 0.0800 V/µs 0.0800 V/µs 0.0800 V/µs 0.0800 V/µs 8.00E-8 V/µs
Bandwidth 0.4500 MHz 0.4500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data