Micropower quad CMOS voltage comparator
Quad CMOS Voltage Comparator, 1.35V-16V, 25uA, TSSOP Product overview: TS3704IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.35V, 16V, 25uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.35V, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 845322-TS3704IPT
Features: Comparator
Package: Reel - TR
Family Name: TS3704
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4064-2, 497-4064-1, 497-4064-6
Comparator General Purpose CMOS, Push-Pull 14-TSSOP
Analog Comparators Micropower Quad Volt
COMPARATOR, QUAD, MICROPWR, , 14TSSOP; Comparator Type:CMOS; No. of Comparators:4 Comparators; Response Time:2µs; Supply Voltage Range:2.7V to 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Push Pull RoHS Compliant: Yes
IC COMP QUAD CMOS MCRPWR 14TSSOP
5mV 1pA TSSOP-14 Comparators ROHS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TS3704IPT | 692-TS3704IPT | 845322-TS3704IPT | TS3704IPT | TS3704IPT | 33R1423 | TS3704IPT | TS3704IPT |
| Product Name | Quad 1.35V 16V 25uA Linear Comparator IC | Linear - Linear - Comparators - TS3704IPT | Comparators | Analog Comparators | Comparator, Quad, Micropwr, , 14Tssop; Comparator Type Stmicroelectronics | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | |
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP 14 | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP; SOP; TSSOP | |||
| Life Cycle Stage | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 2.7 to 16 volts | 2.7 to 16 volts |