TSV632 - 70 Microa Rr I/O Dual Op Amplifier
2-Ch CMOS Op-Amp, 880kHz GBP, 60uA, 5.5V, SO Product overview: TSV632AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 880kHz, 60uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 880kHz, 60uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632AIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035393-TSV632AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Alternative Parts (Cross-Reference): AD8532ARZ; MCP6232T-E/SNG; TSV992AIDT; TSV632AIDT;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, DUAL, 880KHZ, 0.34V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:880kHz; Slew Rate:0.34V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 880KHZ RRO 8SO
Precision Amplifiers 60uA 880 KHz LV Precision RR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSV632AIDT | 687-TSV632AIDT | 035393-TSV632AIDT | 497-8994-2-ND | 45AC7869 | TSV632AIDT | TSV632AIDT | 761-TSV632AIDT | TSV632AIDT | TSV632AIDT | TSV632AIDT |
| Product Name | 880kHz 60uA 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632AIDT | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Dual, 880Khz, 0.34V/us, Soic-8; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 880KHZ RRO 8SO | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC8 | Tape and Reel | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Automotive | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | |||||||
| Slew Rate | 0.3400 V/µs | 0.3400 V/µs | 0.3400 V/µs | 3.40E-7 V/µs | 0.3400 V/µs | 0.3400 V/µs |