STMicroelectronics, Inc. 120kHz 5.5V 10.5uA SOT-23 Operational Amplifier IC TSV611AILT

Description
120kHz CMOS Op-Amp, 5.5V, 10.5uA, SOT-23-5 Product overview: TSV611AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5.5V, 10.5uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5.5V, 10.5uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV611AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120kHz CMOS Op-Amp, 5.5V, 10.5uA, SOT-23-5 Product overview: TSV611AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5.5V, 10.5uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5.5V, 10.5uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV611AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120kHz 5.5V 10.5uA SOT-23 Operational Amplifier IC
687-TSV611AILT
120kHz 5.5V 10.5uA SOT-23 Operational Amplifier IC 687-TSV611AILT
120kHz CMOS Op-Amp, 5.5V, 10.5uA, SOT-23-5 Product overview: TSV611AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5.5V, 10.5uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5.5V, 10.5uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV611AILT can be used for catalog matching and distributor lookup.

120kHz CMOS Op-Amp, 5.5V, 10.5uA, SOT-23-5 Product overview: TSV611AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5.5V, 10.5uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5.5V, 10.5uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV611AILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611AILT - 037339-TSV611AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611AILT
037339-TSV611AILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611AILT 037339-TSV611AILT
Manufacturer: STMicroelectronics Win Source Part Number: 037339-TSV611AILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 10.5μA Channel Output Current: 63mA Gain Bandwidth Product (GBP): 120kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037339-TSV611AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10.5μA
Channel Output Current: 63mA
Gain Bandwidth Product (GBP): 120kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TSV611AILT - Rochester Electronics
Newburyport, MA, United States
TSV611 - 10Microa Rr I/O Single Op Amplifier

TSV611 - 10Microa Rr I/O Single Op Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10456-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10456-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10456-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10456-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10456-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10456-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10456-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10456-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10456-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV611AILT
Operational Amplifiers - Op Amps TSV611AILT
Operational Amplifiers - Op Amps Rail-to-Rail 10uA 120 kHz CMOS Op

Operational Amplifiers - Op Amps Rail-to-Rail 10uA 120 kHz CMOS Op

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611AILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV611AILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV611AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV611AILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV611AILT
Instrumentation, OP Amps, Buffer Amps TSV611AILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV611AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV611AILT
Integrated Circuits (ICs) - Linear - Amplifiers TSV611AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV611AILT 037339-TSV611AILT TSV611AILT 497-10456-2-ND TSV611AILT TSV611AILT TSV611AILT TSV611AILT
Product Name 120kHz 5.5V 10.5uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611AILT Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs
Bandwidth 0.1200 MHz 0.1200 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD704AR-16 - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.8000 MHz
View Details