Manufacturer: STMicroelectronics
Win Source Part Number: 802239-TSV732IQ2T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35V/μs
Gain Bandwidth Product: 900kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Current - Supply: 60μA
Current - Output / Channel: 68mA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TSV732
Dual 5V CMOS Op Amp, 900kHz GBP, 200uV Vos, 60uA, DFN Product overview: TSV732IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 900kHz, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 900kHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV732IQ2T can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Operational Amplifiers - Op Amps Hi acc micropower60A 900kHz 5V CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 802239-TSV732IQ2T | 687-TSV732IQ2T | 497-13685-6-ND | TSV732IQ2T | TSV732IQ2T | TSV732IQ2T | TSV732IQ2T | TSV732IQ2T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV732IQ2T | Dual 5V 900kHz 60uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0600 milliamps | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | ||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.9000 MHz | 0.9000 MHz | 0.9000 MHz |