Single Comparator, 5.5V, SOT-23-5, Push-Pull Output Product overview: TS881ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS881ILT can be used for catalog matching and distributor lookup.
0.9V Nanopower Comparator R-R SC-70-5
0.9V Nanopower Comparator R-R SC-70-5
0.9V Nanopower Comparator R-R SC-70-5
Analog Comparators RR 1.1V nanoPwr SGL Comparator
Comparator General Purpose Push-Pull SOT-23-5
NANOPOWER COMPARATOR, PUSH PULL, SOT-23; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:850mV to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
IC COMPARATOR R-R 1.1V SOT-23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS881ILT | 8607404P | 8607404 | TS881ILT | TS881ILT | 18AC7860 | TS881ILT |
| Product Name | 5.5V SOT-23 Linear Comparator IC | Comparators | Comparators | Analog Comparators | Comparators | Nanopower Comparator, Push Pull, Sot-23; Comparator Type Stmicroelectronics | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.1 to 5.5 volts | 0.8500 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SC-74A, SOT-753 | SOT-23 | ||
| Logic Output | Push Pull | Push-pull |