Manufacturer: STMicroelectronics
Win Source Part Number: 035369-TSV358IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 500μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 1.4MHz GBW, 6V, Rail-to-Rail, TSSOP Product overview: TSV358IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV358IST can be used for catalog matching and distributor lookup.
TSV358 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
OP-AMP, DUAL, 1.4MHZ, 0.6V/US, MINI SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.6V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps Dual Rail-to-Rail Low Power
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035369-TSV358IST | 687-TSV358IST | 1891898 | 1892113P | TSV358IST | 497-4769-2-ND | TSV358IST | 45AC7867 | TSV358IST | TSV358IST | TSV358IST | TSV358IST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV358IST | 1.4MHz 6V TSSOP Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, 1.4Mhz, 0.6V/us, Mini Soic; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts | 2.5 volts | ||||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||||
| IBIAS | 0.0700 µA | 0.0700 µA | 0.0700 µA | |||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |