Texas Instruments TSM104W Quad OpAmp And Programmable Voltage Reference TSM104WIPWR

Description
Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105
Request a Quote
Description
Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM104WIPWR is a quad operational amplifier and programmable voltage reference from Texas Instruments, designed for applications requiring low offset voltage and high precision. It features a maximum input offset voltage of 5 mV at 25°C and 6 mV across the full temperature range, with a low supply current of 1.4 mA per channel. The device operates over a wide supply voltage range of 3 V to 30 V and is characterized for operation from -40°C to 105°C. This component offers a unity gain bandwidth of 0.9 MHz and a slew rate of 0.3 V/µs, making it suitable for various applications including battery chargers, switch-mode power supplies, and data acquisition systems. The output voltage swing ranges from 0 V to VCC - 2 V, and it provides 2-kV ESD protection. The TSM104WIPWR is packaged in a 16-TSSOP format, making it suitable for surface mount applications. Engineers looking for a reliable and efficient operational amplifier with programmable voltage reference capabilities may find this product suitable for their designs.

Datasheet Summary
Powered by GS/AI

The TSM104WIPWR is a quad operational amplifier and programmable voltage reference from Texas Instruments, designed for applications requiring low offset voltage and high precision. It features a maximum input offset voltage of 5 mV at 25°C and 6 mV across the full temperature range, with a low supply current of 1.4 mA per channel. The device operates over a wide supply voltage range of 3 V to 30 V and is characterized for operation from -40°C to 105°C. This component offers a unity gain bandwidth of 0.9 MHz and a slew rate of 0.3 V/µs, making it suitable for various applications including battery chargers, switch-mode power supplies, and data acquisition systems. The output voltage swing ranges from 0 V to VCC - 2 V, and it provides 2-kV ESD protection. The TSM104WIPWR is packaged in a 16-TSSOP format, making it suitable for surface mount applications. Engineers looking for a reliable and efficient operational amplifier with programmable voltage reference capabilities may find this product suitable for their designs.

Suppliers

Company
Product
Description
Supplier Links
TSM104W Quad OpAmp And Programmable Voltage Reference - TSM104WIPWR - Texas Instruments
Dallas, TX, United States
TSM104W Quad OpAmp And Programmable Voltage Reference
TSM104WIPWR
TSM104W Quad OpAmp And Programmable Voltage Reference TSM104WIPWR
Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105

Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR - 1274774-TSM104WIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR
1274774-TSM104WIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR 1274774-TSM104WIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1274774-TSM104WIPWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 1mV Family Name: TSM104W Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Output Current per Channel: 40mA SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 900kHz Dual Supply Voltage (±): 3 V ~ 30 V Alternative Parts (Cross-Reference): LM614BIN; NTE992; HA17902ARPEL-E; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274774-TSM104WIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Family Name: TSM104W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 30 V
Alternative Parts (Cross-Reference): LM614BIN; NTE992; HA17902ARPEL-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21205-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21205-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21205-2-ND
General Purpose Amplifier 4 Circuit 16-TSSOP

General Purpose Amplifier 4 Circuit 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 900kHz 30V 1.4mA Operational Amplifier IC
687-TSM104WIPWR
Quad 900kHz 30V 1.4mA Operational Amplifier IC 687-TSM104WIPWR
Quad Op Amp, 900kHz GBW, 30V, 1.4mA, 16-TSSOP Product overview: TSM104WIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 1.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WIPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 900kHz GBW, 30V, 1.4mA, 16-TSSOP Product overview: TSM104WIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 1.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TSM104WIPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM104WIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM104WIPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSM104WIPWR
Operational Amplifiers - Op Amps TSM104WIPWR
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM104WIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM104WIPWR
Integrated Circuits (ICs) - Linear - Amplifiers TSM104WIPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM104WIPWR
Instrumentation, OP Amps, Buffer Amps TSM104WIPWR
General Purpose Amplifier 4 Circuit 16-TSSOP

General Purpose Amplifier 4 Circuit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSM104WIPWR 1274774-TSM104WIPWR 296-21205-2-ND 687-TSM104WIPWR TSM104WIPWR TSM104WIPWR TSM104WIPWR TSM104WIPWR TSM104WIPWR
Product Name TSM104W Quad OpAmp And Programmable Voltage Reference Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIPWR Instrumentation, Op Amps, Buffer Amps Quad 900kHz 30V 1.4mA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SSOP; SOP; TSSOP; TSSOP16 Surface Mount SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Source Current (IS) 1.4 milliamps 1.4 milliamps 1.4 milliamps 1.4 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0300 µA 0.0300 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers