STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSV632IYDT

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-13681-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13681-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13681-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13681-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13681-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13681-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13681-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13681-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13681-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 984867-TSV632IYDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
984867-TSV632IYDT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 984867-TSV632IYDT
Win Source Part Number: 984867-TSV632IYDT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.34V/µs Gain Bandwidth Product: 880 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 3 mV Current - Supply: 50µA (x2 Channels) Current - Output / Channel: 74 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-13681-1,497-1368 1-2,-497-13681-1,-49 7-13681-2,497-13681- 6 Base Product Number: TSV632 Voltage - Supply Span (Min): 1.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 984867-TSV632IYDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34V/µs
Gain Bandwidth Product: 880 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 50µA (x2 Channels)
Current - Output / Channel: 74 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-13681-1,497-13681-2,-497-13681-1,-497-13681-2,497-13681-6
Base Product Number: TSV632
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Dual 5V 60uA 880kHz Operational Amplifier IC
687-TSV632IYDT
Dual 5V 60uA 880kHz Operational Amplifier IC 687-TSV632IYDT
Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (60uA), GBP=880kHz, dual Product overview: TSV632IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 60uA, 880kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 60uA, 880kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IYDT can be used for catalog matching and distributor lookup.

Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (60uA), GBP=880kHz, dual Product overview: TSV632IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 60uA, 880kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 60uA, 880kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IYDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV632IYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV632IYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV632IYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV632IYDT
Instrumentation, OP Amps, Buffer Amps TSV632IYDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV632IYDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV632IYDT
Instrumentation, OP Amps, Buffer Amps TSV632IYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV632IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV632IYDT
Integrated Circuits (ICs) - Linear - Amplifiers TSV632IYDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TSV632IYDT
Precision Amplifiers TSV632IYDT
Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA

Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA

Buy Now Datasheet
Op-Amp Dual, 880Khz, 0.34V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 24AC5500 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp Dual, 880Khz, 0.34V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
24AC5500
Op-Amp Dual, 880Khz, 0.34V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 24AC5500
OP-AMP DUAL, 880KHZ, 0.34V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:880kHz; Slew Rate:0.34V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP-AMP DUAL, 880KHZ, 0.34V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:880kHz; Slew Rate:0.34V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 497-13681-2-ND 984867-TSV632IYDT 687-TSV632IYDT TSV632IYDT TSV632IYDT TSV632IYDT TSV632IYDT TSV632IYDT 24AC5500
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 5V 60uA 880kHz Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Op-Amp Dual, 880Khz, 0.34V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps 0.0500 milliamps 0.0500 milliamps 0.0500 milliamps
Slew Rate 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 3.40E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1905379P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 10
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details