TS522 - Amplifiers and Comparators-AMPLI
2-Ch Op Amp, 15MHz BW, 7V/µs SR, SOIC, 2.5-15V Product overview: TS522IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS522IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035144-TS522IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 850μV
Family Name: TS522
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): TS522IYD; TS522IYDT; BA10358F-E1; BA10358F-T1;
Introduction Date: November 19, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, DUAL, 15 MHZ, 2, 7 V/ S, 2.5V TO 15V, SOIC-8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifier 2 Circuit 8-SOIC
OPAMP, 15MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Prec Low-Noise
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS522IDT | 687-TS522IDT | 035144-TS522IDT | 497-2297-1-ND | 38973346 | TS522IDT | 33R1428 | TS522IDT | TS522IDT | TS522IDT | TS522IDT |
| Product Name | 15MHz 7V 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS522IDT | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, 15Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC8 | Tape and Reel | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 15 volts | 5 to 30 volts | 5 volts | 5 volts | |||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs |