Manufacturer: STMicroelectronics
Win Source Part Number: 035397-TSV632IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: TSV632
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Alternative Parts (Cross-Reference): TSV632IYDT; AZV358M-G1; BU7242SF-E2;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual 5V CMOS Op-Amp, 880kHz GBP, 60uA, Rail-to-Rail Product overview: TSV632IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 880kHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 880kHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers 60uA 880 KHz LV Precision RR
Operational Amplifier, Dual, 880 kHz, 2, 0.34 V/ s, 1.5V to 5.5V, SOIC, 8 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035397-TSV632IDT | 687-TSV632IDT | 497-8996-6-ND | TSV632IDT | TSV632IDT | TSV632IDT | 26R7218 | TSV632IDT | TSV632IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IDT | Dual 5V 880kHz 60uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Operational Amplifier, Dual, 880 Khz, 2, 0.34 V/ S, 1.5V To 5.5V, Soic, 8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | |||||
| Source Current (IS) | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.8800 MHz | 0.8800 MHz | 0.8800 MHz |