Manufacturer: STMicroelectronics
Win Source Part Number: 107984-TS4890IST
Packaging: Reel - TR
Type: Class AB
Features: Depop, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MiniSO
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TS4890IDT; TS4890IQT; TS4890IS;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
1W mono audio amplifier with standby active low Product overview: TS4890IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4890IST can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1W 8MINISO
Audio Amplifiers 1W Audio Power Amp
IC AMP CLASS AB MONO 1W 8MINISO
AUDIO AMPLIFIER, A, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
IC AMP CLASS AB MONO 1W 8MINISO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 107984-TS4890IST | 497-6776-2-ND | 742-TS4890IST | TS4890IST | TS4890IST | TS4890IST | 47AK7091 | TS4890IST | TS4890IST |
| Product Name | Linear - Linear - Amplifiers - Audio - TS4890IST | Audio Amplifiers | 1W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, A, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | 8-MiniSO | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |