CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 901486-TSV6192IDT
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV6192
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-11432-6, -497-11432-2, 497-11432-1, 497-11432-2, 497-11432-6, -497-11432-1
Dual 5V CMOS Op-Amp, 450kHz GBP, Rail-to-Rail, Micro-Power Product overview: TSV6192IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 450kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 450kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6192IDT can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 10A, 450 kHz CMOS op amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-11432-2-ND | 901486-TSV6192IDT | 687-TSV6192IDT | TSV6192IDT | TSV6192IDT | TSV6192IDT | TSV6192IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IDT | Dual 5V 450kHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | ||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |