BiCMOS Comparator, 1-Ch, 1.35-10V, SOT-23-5, 1.5us Product overview: TS7211AILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 10V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS7211AILT can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, -40 TO 85DEG C, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:3µs; Supply Voltage Range:2.7V to 10V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Single Rail-to-Rail
IC COMPARATOR SGL MICRO SOT23-5
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS7211AILT | TS7211AILT | 04AJ4837 | TS7211AILT | TS7211AILT |
| Product Name | 10V SOT-23 Linear Comparator IC | Comparators | Comparator, -40 To 85Deg C, Sot-23-5; Comparator Type Stmicroelectronics | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 2.7 to 10 volts | |||
| Power Dissipation (PD) | 500 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | SOT; SC-74A, SOT-753 | SOT-23 |