Quad CMOS Voltage Comparator, 1.5V-16V, 600ns, SOIC Product overview: TS374CDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.5V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS374CDT can be used for catalog matching and distributor lookup.
Low power quad CMOS voltage comparator
Manufacturer: STMicroelectronics
Win Source Part Number: 798432-TS374CDT
Packaging: Reel package
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: TS3704
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Maximum Quiescent Current: 250μA
Voltage - Input Offset (Maximum): 10mV @ 5V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC354MD; TLC354IDR; TLC374MDR; TLC354CDR;
Introduction Date: October 14, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Analog Comparators Lo-Pwr Quad Voltage
IC COMP QUAD LOW PWR 14SOIC
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TS374CDT | TS374CDT | 798432-TS374CDT | TS374CDT | TS374CDT | TS374CDT |
| Product Name | Quad 1.5V 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TS374CDT | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | |||||
| Power Dissipation (PD) | 830 milliwatts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Tape and Reel | SO 14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) |