Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-DFN (3x3)
IC AMP CLASS AB STER 158MW 10DFN
IC AMP CLASS AB STER 158MW 10DFN
Audio Amplifiers Capacitr-less output
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-DFN (3x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-5992-2-ND | TS4909IQT | TS4909IQT | TS4909IQT | TS4909IQT |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | ||
| Output Power | 0.1580 watts | 0.1580 watts | 0.1580 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |