Dual Opamp, Dual Comparator with Voltage Reference 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 901323-TSM102AIPWR
Features: Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: TSM102
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-21199-2, 296-21199-1, -TSM102AIPWR-NDR, 296-21199-6, -296-21199-1-ND, -TSM102AIPWRG4-NDR, -TSM102AIPWRG4, TSM102AIPWRG4, -296-21199-1, TSM102AIPWRG4-ND
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Dual Opamp, Dual Comparator with Precision Reference 16-TSSOP -40 to 85 Product overview: TSM102AIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM102AIPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO16
IC AMP COMP REF 16TSSOP
IC AMP COMP REF 16TSSOP
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Special Purpose Amplifiers Dual Opamp Dual Comparator
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TSM102AIPWR | 901323-TSM102AIPWR | 296-21199-2-ND | 771-TSM102AIPWR | TSM102AIPWR | TSM102AIPWR | TSM102AIPWR | TSM102AIPWR | TSM102AIPWR |
| Product Name | TSM102A Dual Opamp, Dual Comparator with Voltage Reference | Linear - Linear - Amplifiers - Special Purpose - TSM102AIPWR | Special Purpose Amplifiers | Dual TSSOP Linear Comparator IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 30 volts | 30 volts | |||||||
| VOS | 4.5 millivolts | ||||||||
| CMRR | 70 dB | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |