Manufacturer: STMicroelectronics
Win Source Part Number: 937648-TS972IYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS972
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-10270-6, -497-10270-6, -497-10270-2, 497-10270-2, -497-10270-1, 497-10270-1
Output rail-to-rail very low-noise op-amps Product overview: TS972IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS972IYPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Output rail-to-rail very low-noise op-amps
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 937648-TS972IYPT | 687-TS972IYPT | 497-10270-2-ND | TS972IYPT | TS972IYPT | TS972IYPT | TS972IYPT | TS972IYPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS972IYPT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SSOP; SOP; TSSOP; 8-TSSOP | Cut Tape | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | -40degC ~ 125degC | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Operating Range | Automotive | |||||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 volts |