Manufacturer: STMicroelectronics
Win Source Part Number: 901492-TSV6394IPT
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV6394
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-10463-6, 497-10463-6, 497-10463-2, 497-10463-1, -497-10463-2, -497-10463-1
TSV6394 - Decomp 70microA RR I/O Quad Opamp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 2.4MHz, RRIO, 5.5V, 14-Pin TSSOP, SMT Product overview: TSV6394IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.4MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.4MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6394IPT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Micropower Wide CMOS 60 uA 2.4 MHz
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 901492-TSV6394IPT | TSV6394IPT | 497-10463-2-ND | 687-TSV6394IPT | TSV6394IPT | TSV6394IPT | TSV6394IPT | TSV6394IPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6394IPT | Instrumentation, Op Amps, Buffer Amps | Quad 2.4MHz 5.5V TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP14 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | |||||
| Features | Rail-Rail-Out |