Dual Opamp, Dual Comparator with Voltage Reference 16-TSSOP -40 to 85
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Win Source Part Number: 970446-TSM102IPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Amplifier, Comparator, Reference
Package: Tape & Reel
Applications: Power Management
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-21201-1,-TSM102
Base Product Number: TSM102
IC AMP COMP REF 16TSSOP
Special Purpose Amplifiers Dual Opamp Dual Comparator
IC AMP COMP REF 16TSSOP
IC AMP COMP REF 16TSSOP
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TSM102IPWR | 296-21201-2-ND | 970446-TSM102IPWR | TSM102IPWR | TSM102IPWR | TSM102IPWR | TSM102IPWR | TSM102IPWR |
| Product Name | TSM102 Dual Opamp, Dual Comparator with Voltage Reference | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 3 to 30 volts | |||||||
| VOS | 4.5 millivolts | |||||||
| CMRR | 70 dB | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |