TS972 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Op Amp, 12MHz BW, Rail-to-Rail, SOIC, 5V Product overview: TS972IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS972IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035255-TS972IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 12MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
OPAMP, 12MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Lo-Noise R-to-R
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 152034 | TS972IDT | 497-2317-2-ND | 687-TS972IDT | 035255-TS972IDT | 69AH3089 | TS972IDT | TS972IDT | TS972IDT | TS972IDT | TS972IDT |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | 12MHz 5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS972IDT | Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SO-8 | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Automotive | |||
| Number of Pins | 8 | ||||||||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Features | Rail-Rail-Out |