General Purpose Amplifier 4 Circuit 16-SO
Quad Op Amp, 900kHz GBW, 15V, SO Package Product overview: TSM104WAIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WAIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 119702-TSM104WAIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 16SO
Operational Amplifiers - Op Amps Quad Op Amp/Volt Ref
IC OPAMP GP 4 CIRCUIT 16SO
General Purpose Amplifier 4 Circuit 16-SO
IC OPAMP GP 4 CIRCUIT 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-5448-2-ND | 687-TSM104WAIDT | 119702-TSM104WAIDT | TSM104WAIDT | TSM104WAIDT | TSM104WAIDT | TSM104WAIDT | TSM104WAIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 900kHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDT | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 16-SO | Surface Mount | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS |