Quad CMOS Voltage Comparator, 1.5V-16V, 250uA, SOIC Product overview: TS374IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5V, 16V, 250uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.5V, 16V, 250uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS374IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1114327-TS374IDT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC COMP LP QUAD CMOS VOLT 14SOIC
Analogue Comparator, Quad, CMOS, 4, 200 ns, 3V to 16V, SOIC, 14 RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
Analog Comparators Lo-Pwr Quad Voltage
(PRICE/TC), ANALOGUE COMPARATOR, QUAD, CMOS, 4, 200 NS, 3V TO 16V, SOIC, 14 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS374IDT | 1114327-TS374IDT | TS374IDT | 13T9626 | TS374IDT | TS374IDT | 55537196 |
| Product Name | Quad 1.5V 16V 250uA Linear Comparator IC | Linear - Linear - Comparators - TS374IDT | Linear - Comparators | Analogue Comparator, Quad, Cmos, 4, 200 Ns, 3V To 16V, Soic, 14 Rohs Compliant Stmicroelectronics | Comparators | Analog Comparators | Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | |||||
| Power Dissipation (PD) | 830 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |