General purpose low voltage rail to rail input/output op-amp
General purpose low voltage rail to rail input/output op-amp Product overview: TSV324IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV324IYDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1114803-TSV324IYDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 500μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Operational Amplifiers - Op Amps Gen Purp LV RR 2.5V to 6V 32Ohm 500pF
OPAMP, AEC-Q100, 1.4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TSV324IYDT | 687-TSV324IYDT | 497-10278-1-ND | 1114803-TSV324IYDT | TSV324IYDT | TSV324IYDT | TSV324IYDT | TSV324IYDT | TSV324IYDT | 78AH2332 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV324IYDT | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, Aec-Q100, 1.4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC14 | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Supply Voltage (VS) | 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs |