The TSB7192 dual op-amp from STMicroelectronics features a bandwidth of 22 MHz and operates over a wide supply voltage range of 2.7 V to 36 V for single supply and ±1.35 V to ±18 V for dual supply configurations. It offers rail-to-rail input and output capabilities, making it suitable for various applications including current sensing, data acquisition, and motor control. The op-amp has a low offset voltage of 300 µV maximum and a slew rate of 12 V/µs, ensuring precision in signal amplification. It is designed to function effectively in an extended temperature range of -40 °C to +125 °C and has a 2 kV ESD tolerance. The device is available in standard SO8 and miniSO8 packages, making it versatile for different circuit designs.
TSB7192 - Amplifiers and Comparators-AMPLI
Precision, 22 MHz, RR IO, 36 V BiCMOS operational amplifier Product overview: TSB7192IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 MHz, 36 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22 MHz, 36 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB7192IDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357489-TSB7192IDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: TSB7192
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.8mA
Current - Output / Channel: 50 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 12V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 1.2 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
OPAMP, 22MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:12V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSB7192IDT | 687-TSB7192IDT | 1357489-TSB7192IDT | 497-18370-1-ND | TSB7192IDT | 99AC0673 | TSB7192IDT | TSB7192IDT | TSB7192IDT | TSB7192IDT |
| Product Name | 22 MHz 36 V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 22Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC8 | 8-SOIC (0.154", 3.90mm Width) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| VOS | 1.2 millivolts | 1.2 millivolts | 1.2 millivolts |