Manufacturer: STMicroelectronics
Win Source Part Number: 735491-TSV854AIDT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 130μA
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 27nA
Voltage - Input Offset: 800μV
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TSV854A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V
Quad 1.3MHz Op Amp, 5V, 130uA, SOIC, 0.7V/µs SR Product overview: TSV854AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5V, 130uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854AIDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
OP AMP, QUAD, 5.5V, 1.3MHZ, 2MV, 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps 180uA at 5V 50nA 2.5 to 5.5V 1.3MHz
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 735491-TSV854AIDT | 687-TSV854AIDT | 497-13211-6-ND | TSV854AIDT | 761-TSV854AIDT | TSV854AIDT | TSV854AIDT | TSV854AIDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854AIDT | Quad 1.3MHz 5V 130uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | OP AMP, QUAD, 5.5V, 1.3MHZ, 2MV, 14SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.7 volts | ||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | |||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | |||||
| IBIAS | 0.0270 µA | 0.1100 µA | 0.0270 µA |