Manufacturer: STMicroelectronics
Win Source Part Number: 111399-TS464CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Family Name: TS464
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 2mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): MAX4395ESD/V+; MAX4220ESD; MAX4220ESD+T; MAX4383ESD;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 12MHz GBW, Rail-to-Rail, SO, 5V Product overview: TS464CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS464CDT can be used for catalog matching and distributor lookup.
Output rail-to-rail op-amps
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Rail-to-Rail
SO 14 .15 TO J/DUAL OP AMP LOW NOIS; No. of Amplifiers:4 Amplifier; Bandwidth:12MHz; Slew Rate:4V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 111399-TS464CDT | 687-TS464CDT | TS464CDT | 497-2285-1-ND | TS464CDT | TS464CDT | TS464CDT | TS464CDT | TS464CDT | 51AC9697 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS464CDT | 12MHz 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | So 14 .15 To J/dual Op Amp Low Nois; No. Of Amplifiers Stmicroelectronics | |
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 10 volts | 2.7 to 10 volts | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 0.2000 µA | 0.2000 µA | 0.2000 µA | |||||||
| GBW | 12 MHz | 12 MHz | 12 MHz |