General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
4-Ch 100MHz Rail-to-Rail Op Amp, SO, 6V Product overview: TSH74CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH74CDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035313-TSH74CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Lo Pwr Oper Amp Wide Band
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-15622-2-ND | 687-TSH74CDT | 035313-TSH74CDT | TSH74CDT | TSH74CDT | TSH74CDT | TSH74CDT | TSH74CDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100MHz 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH74CDT | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 8.2 milliamps | 9.8 milliamps | 8.2 milliamps | 8.2 milliamps | ||||
| Slew Rate | 118 V/µs | 105 V/µs | 118 V/µs | 118 V/µs | 1.18E-4 V/µs | 118 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | Surface Mount |