Win Source Part Number: 1016299-TS391AILT
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: TTL, DTL, ECL, MOS, CMOS
Number of Elements: 1
Current - Quiescent (Max): 1.25mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: TS391AILT-ND,497-186
Base Product Number: TS391
Low power, single voltage comparator Product overview: TS391AILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391AILT can be used for catalog matching and distributor lookup.
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Comparators CONDITIONING & INTERFACES
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL SOT-23-5
LOW-POWER SINGLE VOLTAGE COMPARA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1016299-TS391AILT | 692-TS391AILT | 69AH3073 | TS391AILT | TS391AILT | TS391AILT |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power Linear Comparator IC | Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Analog Comparators | Comparators | Linear - Comparators |
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |