Manufacturer: STMicroelectronics
Win Source Part Number: 043382-TSV630IQ2T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
5V CMOS Op-Amp, 880kHz GBP, 60uA, 1-Ch, Rail-to-Rail, DFN Product overview: TSV630IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 880kHz, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 880kHz, 60uA, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV630IQ2T can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x2)
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DFN
Operational Amplifiers - Op Amps 60uA 880kHz CMOS 500uA 1.5V to 5.5V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 043382-TSV630IQ2T | 687-TSV630IQ2T | 497-12415-2-ND | TSV630IQ2T | TSV630IQ2T | TSV630IQ2T | TSV630IQ2T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV630IQ2T | 5V 880kHz 60uA DFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | ||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.8800 MHz | 0.8800 MHz |