Rail-to-rail 1.1 V nanopower, push-pull quad comparators
Quad Push-Pull Comparators, 1.1V-5.5V, 4.2mV Hysteresis, 10pA Ib Product overview: TS884IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1V, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.1V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS884IDT can be used for catalog matching and distributor lookup.
Analog Comparators Rail2Rail 1.1 Vquad nanopwr comparators
IC COMPARATOR R-R 1.1V 14SOIC
Comparator General Purpose Push-Pull 14-SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TS884IDT | 692-TS884IDT | TS884IDT | TS884IDT | TS884IDT |
| Product Name | Quad 1.1V 5.5V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | |
| Standards | RoHS | ||||
| Package Type | SO 14 | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | ||||
| RoHS Compliant | RoHS | RoHS |