STMicroelectronics, Inc. Dual 8MHz 5.5V MSOP Operational Amplifier IC TSV912AIYST

Description
Dual 8MHz Rail-to-Rail Op-Amp, 5.5V, MSOP, 2 Channels Product overview: TSV912AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIYST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 8MHz Rail-to-Rail Op-Amp, 5.5V, MSOP, 2 Channels Product overview: TSV912AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIYST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8MHz 5.5V MSOP Operational Amplifier IC
687-TSV912AIYST
Dual 8MHz 5.5V MSOP Operational Amplifier IC 687-TSV912AIYST
Dual 8MHz Rail-to-Rail Op-Amp, 5.5V, MSOP, 2 Channels Product overview: TSV912AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIYST can be used for catalog matching and distributor lookup.

Dual 8MHz Rail-to-Rail Op-Amp, 5.5V, MSOP, 2 Channels Product overview: TSV912AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIYST can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-10471-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10471-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10471-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10471-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10471-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10471-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10471-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10471-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10471-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIYST - 1274905-TSV912AIYST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIYST
1274905-TSV912AIYST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIYST 1274905-TSV912AIYST
Manufacturer: STMicroelectronics Win Source Part Number: 1274905-TSV912AIYST Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Family Name: TSV912 Categories: Integrated Circuits (ICs) Operating Supply Current: 820μA Manufacturer Homepage: www.st.com Manufacturer Package: 8-MiniSO Output Current per Channel: 35mA SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4326EUA; MAX4326EUA+T; MAX4326EUA-T; Introduction Date: August 28, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1274905-TSV912AIYST
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Family Name: TSV912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 820μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-MiniSO
Output Current per Channel: 35mA
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4326EUA; MAX4326EUA+T; MAX4326EUA-T;
Introduction Date: August 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 1891902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891902
Op Amps 1891902
STMicroelectronics TSV912AIYST

STMicroelectronics TSV912AIYST

Supplier's Site
Op Amps - 1891919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891919P
Op Amps 1891919P
STMicroelectronics TSV912AIYST

STMicroelectronics TSV912AIYST

Supplier's Site
Op Amps - 1891919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891919
Op Amps 1891919
STMicroelectronics TSV912AIYST

STMicroelectronics TSV912AIYST

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TSV912AIYST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV912AIYST
Integrated Circuits (ICs) - Linear - Amplifiers TSV912AIYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site
Opamp, Aec-Q100, 8Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics - 13T9619 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Aec-Q100, 8Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics
13T9619
Opamp, Aec-Q100, 8Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics 13T9619
OPAMP, AEC-Q100, 8MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OPAMP, AEC-Q100, 8MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV912AIYST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV912AIYST
Instrumentation, OP Amps, Buffer Amps TSV912AIYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV912AIYST
Operational Amplifiers - Op Amps TSV912AIYST
Operational Amplifiers - Op Amps Rail-to-Rail Op Amp 8 MHz 820 uA 35mA

Operational Amplifiers - Op Amps Rail-to-Rail Op Amp 8 MHz 820 uA 35mA

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV912AIYST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV912AIYST
Instrumentation, OP Amps, Buffer Amps TSV912AIYST
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIYST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV912AIYST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV912AIYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV912AIYST 497-10471-1-ND 1274905-TSV912AIYST 1891902 1891919P TSV912AIYST 13T9619 TSV912AIYST TSV912AIYST TSV912AIYST TSV912AIYST
Product Name Dual 8MHz 5.5V MSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIYST Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Opamp, Aec-Q100, 8Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.50E-6 V/µs 4.5 V/µs 4.5 V/µs
Bandwidth 8 MHz 8 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data