Dual Op Amp, Micropower, R-R I/O, 1.3MHz, 5.5V, 10-Pin MSOP Product overview: TSV6293IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6293IST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 901488-TSV6293IST
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV6293
Categories: Integrated Circuits (ICs)
Case / Package: 10-MiniSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-11442-1, -497-11442-6, 497-11442-2, -497-11442-2, 497-11442-6, -497-11442-1
IC CMOS 2 CIRCUIT 10MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Operational Amplifiers - Op Amps Micropower, wide bandwdth CMOS op amp
IC CMOS 2 CIRCUIT 10MINISO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV6293IST | 497-11442-2-ND | 901488-TSV6293IST | TSV6293IST | TSV6293IST | TSV6293IST | TSV6293IST |
| Product Name | Dual 1.3MHz 5.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6293IST | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MiniSO | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Number of Pins | 10 | ||||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0050 milliamps | 0.0050 milliamps | 0.0050 milliamps |