General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Op-Amp, 420kHz GBW, 1.5-5.5V, 29uA, SOT-23-6 Product overview: TSV620ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420kHz, 5.5V, 29uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420kHz, 5.5V, 29uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV620ILT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035379-TSV620ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.14 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 29μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 420kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Operational Amplifiers - Op Amps Rail-to-rail 29 uA 420 kHz CMOS
IC OPAMP GP 1 CIRCUIT SOT23-6
OPAMP, 420KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10160-2-ND | 687-TSV620ILT | 035379-TSV620ILT | TSV620ILT | TSV620ILT | 69AH3041 | TSV620ILT | TSV620ILT | TSV620ILT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 420kHz 5.5V 29uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV620ILT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 420Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | |||||
| Slew Rate | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 1.40E-7 V/µs | 0.1400 V/µs | 0.1400 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 | Tape and Reel | SOT; SOT23; SOT-23-6 | -40degC ~ 125degC | Surface Mount | SOT; SOT23; SOT-23-6 |