STMicroelectronics Evaluation Boards - Audio Amplifiers - TS4994IQT TS4994IQT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274385-TS4994IQT Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274385-TS4994IQT Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - TS4994IQT - 1274385-TS4994IQT - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - TS4994IQT
1274385-TS4994IQT
Evaluation Boards - Audio Amplifiers - TS4994IQT 1274385-TS4994IQT
Manufacturer: STMicroelectronics Win Source Part Number: 1274385-TS4994IQT Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1274385-TS4994IQT
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
1 W Audio Amplifier - 742-TS4994IQT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 W Audio Amplifier
742-TS4994IQT
1 W Audio Amplifier 742-TS4994IQT
1 W differential input/output audio power amplifier with selectable standby Product overview: TS4994IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4994IQT can be used for catalog matching and distributor lookup.

1 W differential input/output audio power amplifier with selectable standby Product overview: TS4994IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4994IQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TS4994IQT
Audio Amplifiers TS4994IQT
Audio Amplifiers 1W diff input/output audio Pwr amplifier

Audio Amplifiers 1W diff input/output audio Pwr amplifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1274385-TS4994IQT 742-TS4994IQT TS4994IQT
Product Name Evaluation Boards - Audio Amplifiers - TS4994IQT 1 W Audio Amplifier Audio Amplifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 8287630 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Operating Range Speaker
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details